Maxim Integrated's DS1100+35 is a high-performance, programmable delay line designed for timing adjustment and clock synchronization applications. This precision device offers a unique solution for engineers looking to fine-tune the timing of digital signals in their electronic systems.
The DS1100+35 delay line features a 5-tap silicon delay line that provides a series of equidistant delays for digital signals. With the capability to program delays from 0 to 35ns in 5ns increments, this component ensures precise control over signal timing, making it an invaluable tool for managing signal integrity in complex digital circuits.
The device operates from a single 5V supply and is characterized for operation from -40°C to +85°C, making it suitable for a broad range of industrial applications. The DS1100+35 is available in a compact 8-pin SO package, allowing for easy integration into space-constrained designs.
Key features of the DS1100+35 include:
- Programmable delays from 0 to 35ns in 5ns steps
- Low-power CMOS technology
- Voltage operation from 4.75V to 5.25V
- 5 equally spaced taps providing multiple delay lines
- Operating temperature range of -40°C to +85°C
- 8-pin SO package for compact footprints
The DS1100+35 is ideal for applications such as clock distribution, signal deskewing, pulse-width modulation, and digital signal processing. Its programmable nature allows for on-the-fly adjustments, ensuring that digital systems can maintain optimal performance even as operating conditions change. With its precise delay increments and reliable performance across a wide temperature range, the DS1100+35 from Maxim Integrated stands out as a versatile component for any timing-critical application.