EN
  • EN
  • DE

43045-0401

Part No 43045-0401
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Dual Row, Right Angle, with Snap-in Plastic Peg PCB Lock, 4 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128672-43045-0401
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-0401 CAD Model

Description

The Molex 43045-0401 is a Micro-Fit 3.0 header designed for wire-to-board connections. This header is a vital part of electronic assemblies, guaranteeing safe and consistent connections. It belongs to the Micro-Fit 3.0 connector system, celebrated for its small size and ability to handle high densities.

Applications

  • Consumer electronics: Integrated in products such as digital cameras, printers, and home appliances.
  • Automotive industry: Utilized in vehicle control systems, sensors, and communication modules.
  • Industrial automation: Applied in programmable logic controllers (PLCs), motor drives, and human-machine interfaces (HMIs).
  • Medical equipment: Used in diagnostic tools, patient monitoring systems, and imaging devices.
  • Telecommunications: Found in network switches, routers, and fiber optic transceivers.

Features

  • Micro-Fit 3.0 design: Small form factor suitable for compact electronic devices.
  • Single-row configuration: Streamlines board layout and assembly.
  • Through-hole termination: Provides a strong and dependable connection to the printed circuit board (PCB).
  • Positive locking: Ensures a secure connection with the corresponding receptacle.
  • Polarization: Prevents incorrect mating, ensuring proper alignment.
  • Durable material: Made from high-quality materials, providing long-lasting performance.

Benefits

  • Reliable connections: Delivers stable and secure electrical connections, reducing the chance of signal interruptions or failures.
  • Efficient space usage: Its small size enables efficient use of space on crowded circuit boards and electronic devices.
  • Simplified assembly: Designed for quick and easy installation, lowering production time and costs.
  • Wide range of uses: Ideal for numerous applications across different industries.
  • Enhanced performance: Boosts the overall performance and reliability of electronic systems.

Additional Details

The 43045-0401 header is created to work with Molex's Micro-Fit 3.0 receptacles. It complies with industry standards for both safety and performance. It is generally used in conjunction with compatible receptacle housings and crimp terminals to create a thorough wire-to-board connection. The robust build ensures durability in challenging environments and under mechanical stress.

This is a 4 circuit header in black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0874 $54.3700
115+ $0.8922 $102.6030
175+ $0.8643 $151.2525
240+ $0.8365 $200.7600
310+ $0.8086 $250.6660
415+ $0.7249 $300.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess