EN
  • EN
  • DE

DS1065T-100

Part No DS1065T-100
Manufacturer Maxim Integrated
Catalog Unclassified
Description ECONOSCILLATOR/DIV 100MHZ TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number DS1065
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348457-DS1065T-100
Ultra Librarian 3D Model Ultra Librarian DS1065T-100 CAD Model

Description

The DS1065T-100 is a highly versatile, programmable oscillator designed by Maxim Integrated to meet the demanding requirements of today's sophisticated electronic systems. This precision oscillator is engineered to provide a programmable frequency output that can be tailored to specific applications, making it an ideal solution for a broad range of uses, from microprocessors and communications equipment to industrial controls and embedded systems.

Key Features

  • Programmable Frequency Output: Users can set the output frequency with high precision, ensuring compatibility with various system requirements.
  • Nonvolatile (NV) On-Chip Memory: The device includes NV memory that retains the frequency settings even when the power is turned off, providing consistent performance across power cycles.
  • Wide Operating Range: The DS1065T-100 operates over a broad voltage range and temperature spectrum, guaranteeing reliable functionality in diverse environments.
  • Low Power Consumption: Designed for efficiency, the oscillator minimizes power usage, which is critical for battery-powered and energy-conscious applications.
  • High Stability: The device offers excellent frequency stability, reducing the risk of system errors due to timing inaccuracies.

Applications

The DS1065T-100's programmable nature makes it suitable for a wide array of applications, including but not limited to:

  • Microprocessor and microcontroller clock generation
  • Telecommunications systems
  • Networking equipment, such as routers and switches
  • Portable and consumer electronics
  • Industrial timing controls

Technical Specifications

Maxim Integrated's DS1065T-100 offers the following technical specifications:

  • Output Frequency Range: Programmable
  • Supply Voltage: Specified over a broad range for flexibility
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package Type: Provided in a form factor that facilitates easy integration into various designs

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit Maxim Integrated's official website or contact their support team for personalized assistance.

You May Also Be Interested in

NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess