EN
  • EN
  • DE

TPA3113D2PWPR

Part No TPA3113D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 6W STEREO 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033468-TPA3113D2PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3113D2
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA3113D2PWPR CAD Model

Description

Product Overview: TPA3113D2PWPR by Texas Instruments

The TPA3113D2PWPR is a high-performance, efficient audio amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor design. This advanced audio solution is perfect for a range of applications requiring high-quality sound amplification, such as home theater systems, desktop audio setups, televisions, and portable audio devices.

Key Features

  • Output Power: The TPA3113D2PWPR can deliver up to 6W per channel into 8Ω speakers or up to 10W per channel into 4Ω speakers, with a supply voltage ranging from 8V to 26V.
  • Efficiency: This Class-D amplifier boasts an impressive efficiency of over 90%, reducing heat dissipation and power loss, which makes it an eco-friendly choice for audio systems.
  • Audio Quality: With its advanced modulation techniques, the TPA3113D2PWPR ensures high-quality audio reproduction with low distortion and noise, providing a crisp and clear listening experience.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection circuits safeguard the IC from damage, enhancing its reliability and longevity.
  • Space-Saving Design: The TPA3113D2PWPR comes in a compact 28-pin HTSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the TPA3113D2PWPR makes it suitable for a wide array of audio applications. It is an excellent choice for:

  • Home Theater Systems
  • Desktop Audio Solutions
  • Television Sound Enhancement
  • Portable Audio Devices
  • Active Speakers
  • Wireless Speakers

Technical Specifications

Parameter Value
Output Power (per channel) Up to 10W into 4Ω
Supply Voltage (VCC) 8V to 26V
Package Type 28-pin HTSSOP
Efficiency > 90%
THD+N 0.1% (Typical)

The TPA3113D2PWPR by Texas Instruments is not only a powerful audio amplification solution but also a testament to TI's commitment to delivering high-quality, reliable, and efficient semiconductor products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6400 $51.2000
195+ $0.5251 $102.3945
295+ $0.5087 $150.0665
410+ $0.4923 $201.8430
530+ $0.4759 $252.2270
705+ $0.4267 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess