EN
  • EN
  • DE

DS1010S-500

Part No DS1010S-500
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 500NS 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 10
Purpose Nonprogrammable
Delay to 1st Tap 50ns
Tap Increment 50ns
Available Total Delays 500ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 014646-DS1010S-500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1010S-500 CAD Model

Description

The DS1010S-500 is a versatile and precise silicon delay line product from Maxim Integrated, designed to provide a reliable solution for timing adjustments in various applications. This delay line features five equally spaced taps, delivering a series of delays from a single input pulse, which makes it an excellent choice for signal processing, wave shaping, and timing adjustment in digital circuits.

Key Features

  • Five Tap Points: Offers multiple delayed outputs, providing flexibility for timing adjustments.
  • 500ns Delay: Each tap provides a 100ns delay, with a total delay of 500ns across the device.
  • High Precision: The delay is accurate to within ±5% or ±2ns, whichever is greater, ensuring precise timing control.
  • Wide Operating Temperature: Functions reliably across a broad temperature range from -40°C to +85°C, suitable for industrial environments.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for portable and battery-powered applications.
  • Voltage Flexibility: Compatible with a supply voltage range of 4.5V to 5.5V, allowing for use in various circuit designs.

Applications

The DS1010S-500 is ideal for a wide range of applications, including but not limited to:

  • Timing adjustment in microprocessor systems
  • Signal processing and wave shaping in digital signal circuits
  • Delay lines in communication systems
  • Timing element in synchronization tasks

Product Specifications

Parameter Value
Number of Taps 5
Total Delay 500ns
Delay Accuracy ±5% or ±2ns (whichever is greater)
Operating Temperature Range -40°C to +85°C
Supply Voltage 4.5V to 5.5V

With its high precision and versatility, the DS1010S-500 from Maxim Integrated stands out as a top choice for engineers and designers looking for a reliable delay line solution.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess