EN
  • EN
  • DE

DS1010S-50

Part No DS1010S-50
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 50NS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5ns
Available Total Delays 50ns
Number of Independent Delays 1
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number DS1010
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 714077-DS1010S-50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1010S-50 CAD Model

Description

Product Overview: Maxim Integrated DS1010S-50

The DS1010S-50 is a highly versatile silicon delay line product from Maxim Integrated that provides a reliable solution for timing adjustments in a wide range of digital circuits. This precision device features five equally spaced taps which deliver delays from the input to the last tap, making it an ideal choice for applications requiring a fine-tuned delay such as signal synchronization and wave shaping.

The DS1010S-50 is designed to offer a 50ns delay per tap, with a total delay of 250ns across all five taps. The delay is stable and precise, ensuring consistent performance over a range of operating conditions. The device operates over a wide voltage range of 4.75V to 5.25V, which allows for flexibility in various circuit designs and compatibility with standard TTL and CMOS logic levels.

One of the key features of the DS1010S-50 is its ease of use. It comes in a small, 14-pin SOIC package that is easy to integrate into existing PCB layouts without requiring significant board space. The delay line also has a monotonic propagation delay versus temperature and voltage, which means that the delay increases in a predictable manner, ensuring reliable operation even under changing environmental conditions.

The DS1010S-50 is also characterized by its low power consumption, making it suitable for use in portable devices or any application where power efficiency is crucial. In addition, the device's high immunity to noise and stable operation make it a trustworthy component in critical timing applications.

Maxim Integrated's commitment to quality means that the DS1010S-50 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and telecommunications applications. Whether you're designing a new system or upgrading an existing one, the DS1010S-50 offers a compact, reliable, and easy-to-use solution for your timing delay needs.

You May Also Be Interested in

Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1104 $64.8832
18+ $6.6540 $119.7720
27+ $6.4461 $174.0447
38+ $6.2382 $237.0516
48+ $6.0303 $289.4544
65+ $5.4066 $351.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess