EN
  • EN
  • DE

MAX4925ELT+T

Part No MAX4925ELT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/EXT PFET 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 207448-MAX4925ELT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4925ELT+T CAD Model

Description

Maxim Integrated MAX4925ELT+T Product Overview

The MAX4925ELT+T from Maxim Integrated is a high-performance, compact, and versatile HDMI/DVI low-frequency switch that is designed to meet the needs of advanced digital multimedia applications. This switch is part of Maxim's extensive range of integrated circuits and is specifically tailored for HDMI (High-Definition Multimedia Interface) and DVI (Digital Visual Interface) signal switching.

Encased in a tiny 6-pin TDFN package, the MAX4925ELT+T offers a solution for applications where space is at a premium, without compromising on functionality or performance. It operates over a wide temperature range, making it suitable for various consumer electronics, including set-top boxes, DVD players, HDTVs, and other devices that require high-definition content management.

One of the key features of the MAX4925ELT+T is its low on-capacitance (C<sub>ON) and low on-resistance (R<sub>ON), which ensures minimal signal distortion and loss, providing a high-quality signal transmission path. This makes it an ideal choice for maintaining signal integrity in high-speed digital video interfaces.

The device supports HDMI 1.3 specifications and is capable of passing HDMI signals with a bandwidth of up to 2.25Gbps, which is sufficient for 1080p High Definition video and higher resolutions. Additionally, the MAX4925ELT+T is designed to be compliant with the HDCP (High-bandwidth Digital Content Protection) standard, ensuring secure transmission of digital content.

Moreover, the MAX4925ELT+T features ESD (Electrostatic Discharge) protection circuitry, which safeguards the device against the damaging effects of static electricity. This is particularly important in environments where electronic devices are frequently connected and disconnected, as in the case of portable multimedia devices.

In summary, the MAX4925ELT+T is a high-quality, reliable switch that provides an efficient solution for the routing of digital video signals. Its small form factor, compliance with HDMI and HDCP standards, and protection features make it an excellent choice for designers looking to enhance the multimedia capabilities of their products while maintaining a compact and robust design.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess