EN
  • EN
  • DE

DS1010S-100/T&R

Part No DS1010S-100/T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
RoHS Non-Compliant
Win Source Part Number 1055990-DS1010S-100/T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1010S-100/T&R CAD Model

Description

The DS1010S-100/T&R is a highly versatile and reliable silicon delay line product from Maxim Integrated, designed to provide precise timing delays for digital signals. This component is an integral part of various electronic applications, where timing accuracy and synchronization are critical for the proper functioning of the system.

Key Features

  • Programmable Delays: The DS1010S-100/T&R offers 5 equally spaced delays that can be easily programmed to meet specific timing requirements, providing a delay range from 0ns to 500ns in 100ns increments.
  • High Precision: With its fine delay steps, this delay line ensures high precision in timing adjustments, making it suitable for critical timing applications.
  • Low Power Consumption: The device operates with minimal power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It functions reliably across a broad temperature range, ensuring performance stability in various environments.
  • Surface Mount Package: Available in a surface-mount package, the DS1010S-100/T&R is designed for easy integration into a wide range of electronic assemblies.
  • Tape and Reel (T&R) Packaging: The product is supplied in tape and reel packaging, which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency.

Applications

The DS1010S-100/T&R is suited for use in a multitude of applications that require precise timing adjustments. These include but are not limited to signal processing, data communications, computer peripherals, and embedded systems. Its ability to fine-tune signal timing makes it a valuable component in designing circuits for networking, telecommunications, and industrial control systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1010S-100/T&R is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. By choosing the DS1010S-100/T&R for your design, you are selecting a product that is synonymous with excellence and dependability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess