The DS1000S-35 is a highly reliable, silicon-based delay line product from Maxim Integrated. It offers users a precise and stable method to create a delay for digital signals in their electronic applications. The DS1000S-35 is part of a series of delay lines that are designed to provide a fixed delay time of 35ns (nanoseconds).
Key Features
- Delay Time: Fixed delay of 35ns, providing timing precision for high-speed signal processing.
- Tolerance: Features a low delay tolerance, ensuring minimal signal timing variations.
- Supply Voltage: Operates over a wide range of supply voltages, from 4.75V to 5.25V, accommodating diverse system requirements.
- Temperature Range: Functions reliably across an industrial temperature range, making it suitable for a variety of environments.
- Package: Available in a compact 8-pin (300 mil) DIP package, allowing for easy integration into a wide range of electronic systems.
- Tap Options: Provides multiple taps for increased flexibility in phase-locked loop (PLL) and other timing-based applications.
Applications
The DS1000S-35 is versatile and can be utilized in multiple applications where precise timing delays are critical. These include:
- Digital Signal Processing (DSP)
- Phase-Locked Loop (PLL) circuits
- Network switches and routers
- Computer systems and peripherals
- Industrial control systems
Quality and Reliability
Maxim Integrated is known for its commitment to quality and the DS1000S-35 is no exception. It undergoes rigorous testing to ensure high performance and reliability over its lifespan. With its stable operation and consistent delay times, the DS1000S-35 is an excellent choice for engineers and designers looking to incorporate a fixed delay line into their digital systems.
For more detailed technical specifications, application notes, and support documentation, please visit Maxim Integrated's official website or contact their technical support team.