EN
  • EN
  • DE

AT24CM01-SSHM-T

Part No AT24CM01-SSHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 1M-bit 128K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R / IC EEPROM 1MBIT 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018899-AT24CM01-SSHM-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT24CM01
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AT24CM01-SSHM-T CAD Model

Description

The AT24CM01-SSHM-T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, Microchip Technology. It is designed to provide high-performance, non-volatile memory storage solutions for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device boasts a substantial 1 Mbit (128K x 8) of memory capacity, allowing for ample storage space for your application's data.
  • Interface: It utilizes a standard I²C-compatible (2-wire) serial interface, which ensures easy integration with most microcontrollers and processors.
  • Operating Voltage: The AT24CM01 operates within a voltage range of 1.7V to 5.5V, making it versatile for various power supply conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) enable efficient data handling and quick updates to stored information.
  • Endurance: The EEPROM is rated for a high endurance of 1,000,000 write cycles, ensuring long-term reliability and data retention for mission-critical applications.
  • Data Retention: It offers a data retention period of 100 years, guaranteeing the preservation of data well beyond the lifespan of most electronic devices.
  • Package: The device comes in an 8-lead SOIC package, which is widely used and easy to solder, even for hobbyists.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it can withstand extreme environments and is suitable for industrial applications.

Applications

The AT24CM01-SSHM-T is suitable for an array of applications, including:

  • Parameter storage for industrial controls
  • Settings and configuration data for consumer electronics
  • Calibration data storage for sensors and instrumentation
  • Automotive systems requiring non-volatile memory backup

Conclusion

The AT24CM01-SSHM-T from Microchip Technology is a robust and reliable EEPROM solution that provides a significant memory capacity for applications requiring non-volatile storage. Its wide voltage range, high endurance, and extensive temperature tolerance make it an ideal choice for a variety of challenging environments and applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2265 $55.1925
100+ $1.0064 $100.6400
155+ $0.9749 $151.1095
215+ $0.9435 $202.8525
275+ $0.9120 $250.8000
370+ $0.8177 $302.5490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess