EN
  • EN
  • DE

DS1010-350

Part No DS1010-350
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 350NS 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Nonprogrammable 10 Tap 350ns 14-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name DS1010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869328-DS1010-350
Ultra Librarian 3D Model Ultra Librarian DS1010-350 CAD Model

Description

The Maxim Integrated DS1010-350 is a precision silicon delay line product that offers a nominal delay of 350ns. This high-quality component is designed for applications requiring a predictable and programmable delay for digital signals. It is a versatile solution for timing adjustments, clock synchronization, and signal processing in a wide range of systems, from simple microcontrollers to complex digital circuits.

Key Features

  • Programmable Delay: The DS1010-350 provides five equally spaced taps, allowing users to select the desired delay from 0 to 350ns in increments of 70ns. This feature ensures flexibility and precision in timing design.
  • High Reliability: Built with Maxim Integrated's advanced silicon technology, the DS1010-350 offers excellent reliability and stable performance over temperature and voltage variations.
  • Low Power Consumption: The device is designed for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • Compact Form Factor: The DS1010-350 comes in a small 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, ensuring that it can fit into tight spaces on a PCB without compromising performance.

Applications

The DS1010-350 is ideal for various applications, including:

  • Signal Processing
  • Timing Adjustment in Digital Circuits
  • Clock Synchronization
  • Skew Compensation
  • Network Switches and Routers

Technical Specifications

Parameter Value
Delay Range 0 to 350ns
Increment 70ns
Supply Voltage (VDD) 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 8-pin DIP, 8-pin SO

For engineers and designers looking for a reliable delay line with the flexibility of programmable delay increments, the Maxim Integrated DS1010-350 is an excellent choice that combines performance with ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess