EN
  • EN
  • DE

DS1000-100

Part No DS1000-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253340-DS1000-100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1000-100 CAD Model

Description

The Maxim Integrated DS1000-100 is a highly versatile and reliable series of silicon delay lines, providing a fixed delay of 100 nanoseconds. These delay lines are designed to offer precise timing solutions for a wide array of digital applications, including signal processing, timing adjustment, and clock distribution networks. The DS1000-100 is a part of the DS1000 series that offers different fixed delay times to cater to specific design requirements.

Key Features

  • Fixed Delay: 100 nanoseconds delay ensures synchronization and timing control in digital circuits.
  • High Precision: The delay is stable within ±5% or ±2ns, whichever is greater, providing reliable and consistent performance.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-operated devices.
  • Voltage Range: Operates over a wide voltage range of 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Temperature Stability: The delay variation is limited across the full industrial temperature range of -40°C to +85°C.
  • Compact Package: Available in a small 8-pin DIP or SO package, ideal for space-constrained applications.
  • TTL/CMOS Compatible: Easily integrates with existing TTL or CMOS logic levels.

Applications

The DS1000-100 delay line is suitable for a broad range of applications, including:

  • Waveform generation and shaping
  • Time delay relays in industrial control systems
  • Signal processing and synchronization
  • Network timing and clock distribution
  • Communication systems
  • Embedded systems timing management

Maxim Integrated's DS1000-100 is an excellent choice for designers seeking a reliable and precise timing component that is easy to integrate into their systems. Its robust design and stable performance under varying conditions make it an essential building block for any timing-critical application.

You May Also Be Interested in

Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess