EN
  • EN
  • DE

74AHC138D-Q100J

Part No 74AHC138D-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Decoder/Demultiplexer
Circuit 1 x 3:8
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499599-74AHC138D-Q100J
Ultra Librarian 3D Model Ultra Librarian 74AHC138D-Q100J CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess