EN
  • EN
  • DE

71M6533H-IGT/F

Part No 71M6533H-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERY METER 3PH 128K 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Current 10mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type 3 Phase, Neutral Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 139481-71M6533H-IGT/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6533H-IGT/F CAD Model

Description

The 71M6533H-IGT/F is a sophisticated energy metering IC designed by Maxim Integrated, a company renowned for its innovative and high-performance semiconductor products. This integrated circuit is specifically crafted to meet the rigorous demands of residential and commercial energy metering applications.

Key Features

  • High Accuracy: The 71M6533H-IGT/F boasts an exceptional level of accuracy, compliant with IEC and ANSI standards, which makes it suitable for high-precision measurements.
  • Integrated MPU Core: It features a powerful 32-bit MPU core that provides flexible computation and control capabilities, enabling complex metering algorithms and data processing.
  • On-Chip Memory: Equipped with ample on-chip memory, including FLASH and RAM, it facilitates robust data storage and efficient operation without the need for external memory components.
  • Multi-Tariff Support: This IC supports multiple tariffs, allowing for versatile billing options and time-of-use rate structures.
  • Low Power Consumption: Designed with energy efficiency in mind, the 71M6533H-IGT/F operates with minimal power consumption, making it ideal for battery-operated metering systems.
  • Robust Security: Security features are integrated to protect against tampering and ensure the integrity of metering data.

Applications

The 71M6533H-IGT/F is suitable for a wide range of metering applications, including:

  • Smart residential energy meters
  • Commercial and industrial metering systems
  • Sub-metering and energy management systems
  • Renewable energy monitoring

Technical Specifications

The 71M6533H-IGT/F operates at a voltage range that is typical for metering applications and is available in a compact, surface-mount package that allows for easy integration into various meter designs. Its robust design ensures long-term reliability in the field, even under harsh environmental conditions.

Conclusion

Maxim Integrated's 71M6533H-IGT/F energy metering IC is a comprehensive solution for modern metering challenges. It combines accuracy, efficiency, and security in a single chip, enabling manufacturers to create advanced metering systems that meet current and future market demands.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess