EN
  • EN
  • DE

74HC4020D,653

Part No 74HC4020D,653
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 109MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 103971-74HC4020D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4020D,653 CAD Model

Description

Product Overview: 74HC4020D,653

The 74HC4020D,653 is a high-speed Si-gate CMOS device and is part of the 74HC/HCT family of integrated circuits from NXP Semiconductors. This device is a 14-stage binary ripple counter with an oscillator buffer and is known for its robust performance and versatility in various applications.

Key Features

  • Type: 14-stage binary ripple counter
  • Logic Family: 74HC
  • Logic Type: CMOS
  • Supply Voltage Range: 2.0 to 6.0 V
  • Counter Type: Binary
  • Output Current: -5.2 mA, 5.2 mA
  • Propagation Delay: 18 ns at 6 V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-16
  • Standardized: RoHS Compliant

Applications

The 74HC4020D,653 is commonly used in applications that require counting operations. These include:

  • Frequency dividers
  • Time delay generators
  • Counter operations in embedded systems
  • Timers in industrial and consumer electronics
  • Automotive systems for event counting

Product Description

The 74HC4020D,653 ripple counter features a master reset input that overrides all other inputs and can be used to reset the counter to its zero state. The oscillator configuration allows the device to be used with an external clock or as an oscillator with an external resistor and capacitor. Its high noise immunity and low power consumption make it an excellent choice for battery-operated devices.

Due to its wide operating voltage range, the 74HC4020D,653 can be used in environments with varying power supplies, making it a flexible choice for designers. The device's surface-mount package allows for efficient use of PCB space, which is crucial for modern compact electronic assemblies.

As a RoHS-compliant product, the 74HC4020D,653 meets environmental standards, ensuring it is free from hazardous substances commonly found in electronic components.

Whether you're designing simple timing circuits or complex digital systems, the 74HC4020D,653 from NXP offers reliability and performance that engineers can trust.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8088 $52.5720
155+ $0.6637 $102.8735
235+ $0.6429 $151.0815
325+ $0.6222 $202.2150
420+ $0.6015 $252.6300
560+ $0.5392 $301.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess