Products specifications Report Issue?

Package Tube
Product Status Active
Attenuation Value 1dB ~ 15dB
Frequency Range 0 Hz ~ 4 GHz
Impedance 50 Ohms
Package / Case 32-PowerVFQFN
Ultra Librarian 3D Model Ultra Librarian MAADCC0006 CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
0.5 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 0.5-15.5DB 10TFSOP
Lowest to €4.6965
ECAD model for HMC603MS10E
MACOM Technology Solutions
ATTENUATOR, FIXED, 10 DB, DC-50
Need more? Email Us
ECAD model for MAAT-011028-DIE
Mini-Circuits
FXD ATTEN / N / 30DB 20W ROHS / RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N30W20+
Analog Devices Inc.
GaAs MMIC VOLTAGE-VARIABLE ATTENUATOR, 5 - 26.5 GHz | RF ATTENUATOR 0DB-28DB 16VFQFN
Lowest to €27.3522
ECAD model for HMC712LP3CE
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to €29.8240
ECAD model for HMC539ALP3ETR
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 3.8 GHz | RF ATTEN 0.5-31.5DB 50OHM 24VQFN
Need more? Email Us
ECAD model for HMC472LP4E
MACOM Technology Solutions
OUTLINE,ATTENUATOR,SURFACE MOUNT
Need more? Email Us
ECAD model for SMG1
M/A-Com Technology Solutions
4 BIT DIGITAL ATTEN AT-210
Need more? Email Us
ECAD model for MAATSS0015
MACOM Technology Solutions
RF ATTENUATOR 7DB DIE
Need more? Email Us
ECAD model for MAT10070

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention