EN
  • EN
  • DE

BW-N30W20+

Part No BW-N30W20+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / N / 30DB 20W ROHS / RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Attenuation Value 30dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 20W
Impedance 50 Ohms
Package / Case N-Type In-Line Module
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1338504-BW-N30W20+
Ultra Librarian 3D Model Ultra Librarian BW-N30W20+ CAD Model

Description

The 1338504-BW-N30W20+ is an RF and Wireless Attenuator from Mini-Circuits.

  • Win Source Part Number: 1338504
  • Package: Box
  • Attenuation: 30dB
  • Frequency Range: 0 Hz ~ 18 GHz
  • Impedance: 50 Ohms
  • Power: 20W
  • Package: N-Type In-Line Module

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $537.0357 $537.0357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
In Stock: 45 pieces Factory Stock: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess