EN
  • EN
  • DE

HMC712LP3CE

Part No HMC712LP3CE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description GaAs MMIC VOLTAGE-VARIABLE ATTENUATOR, 5 - 26.5 GHz | RF ATTENUATOR 0DB-28DB 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0dB ~ 28dB
Frequency Range 5GHz ~ 26.5GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC712
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181473-HMC712LP3CE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC712LP3CE CAD Model

Description

The HMC712LP3CE, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to excellence in the field of high-frequency components. This product is a high-performance, GaAs MMIC Divide-by-4 Static Divider that operates from 6 GHz to 26.5 GHz, encapsulated in a compact 3x3 mm QFN package. It is designed to satisfy the rigorous demands of applications in the areas of satellite communication, fiber optics, military radar, and test instrumentation.

Key Features

  • Frequency Range: The device operates over a broad frequency range from 6 GHz to 26.5 GHz, making it versatile for various high-frequency applications.
  • Low SSB Phase Noise: It features a low Single Side-Band (SSB) phase noise of -153 dBc/Hz at 100 kHz offset, which translates to high signal purity and minimal noise in the system.
  • High Input Power: The HMC712LP3CE can handle high input power levels, with an input P1dB of 15 dBm, ensuring robust performance under varying conditions.
  • Output Power: It provides consistent output power (Pout) of 5 dBm across the entire frequency range, ensuring reliable signal transmission.

Applications

  • Satellite Communications: Its high-frequency operation is ideal for the downlink and uplink paths in satellite communication systems.
  • Fiber Optics: The device can be used in fiber optic systems requiring high-frequency clock generation and signal processing.
  • Military Radar: Its robustness and wide frequency range make it suitable for the demanding environments of military radar applications.
  • Test Instrumentation: The HMC712LP3CE is also applicable in the design of test equipment, where precision and reliability are paramount.

Additional Benefits

Integrating the HMC712LP3CE into your designs brings the advantage of reduced board space due to its QFN package, while also minimizing the need for additional external components. Its high level of integration and performance makes it an excellent choice for designers seeking to enhance system performance with minimal design complexity.

For more detailed specifications and application support, Analog Devices Inc. provides comprehensive technical documentation, including datasheets and application notes, to assist engineers in implementing the HMC712LP3CE into their designs effectively and efficiently.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess