EN
  • EN
  • DE

HMC539ALP3ETR

Part No HMC539ALP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Attenuation Value 8dB
Tolerance ±0.2dB
Frequency Range 0Hz ~ 4GHz
Package 16-VFDFN Exposed Pad
Win Source Part Number 776124-HMC539ALP3ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC539A
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC539ALP3ETR CAD Model

Description

Analog Devices Inc. HMC539ALP3ETR - RF Amplifier

The HMC539ALP3ETR from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for a wide range of applications, including cellular infrastructure, fiber optics, microwave radios, and test instrumentation. This versatile component is well-suited for systems that require high linearity and a low noise figure.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it a flexible solution for various RF applications.
  • High Linearity: It delivers excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal signal degradation, which is essential for high-performance communication systems.
  • Efficient Power Consumption: The device is designed to be power-efficient, helping to reduce the overall power consumption of the system it is used in.
  • Surface-Mount Package: The HMC539ALP3ETR comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

  • Cellular infrastructure
  • Fiber optic systems
  • Microwave radios and VSAT
  • Test and measurement equipment

As part of Analog Devices Inc.'s portfolio, the HMC539ALP3ETR represents the company's commitment to providing high-quality components that meet the demanding needs of modern RF communication systems. With its robust design and superior performance characteristics, this RF amplifier is an ideal choice for designers looking to enhance their products with reliable and efficient signal amplification.

Whether you are developing infrastructure for next-generation cellular networks or creating sophisticated test equipment, the HMC539ALP3ETR offers the performance and reliability that is synonymous with Analog Devices Inc. Ensure your systems benefit from the exceptional features of this RF amplifier by incorporating the HMC539ALP3ETR into your design.

Manufacturer: Analog Devices Inc.
Part Number: HMC539ALP3ETR

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess