EN
  • EN
  • DE

HMC603MS10E

Part No HMC603MS10E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 0.5-15.5DB 10TFSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0.5dB ~ 15.5dB
Frequency Range 700MHz ~ 3.8GHz
Impedance 50 Ohms
Manufacturer Package 10-TFSOP, 10-MSOP
Family Part Number HMC603
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181428-HMC603MS10E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC603MS10E CAD Model

Description

The HMC603MS10E is a high-performance, versatile RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc. This product is part of their Hittite Microwave product line, known for its precision and reliability in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC603MS10E operates over a broad frequency range, making it suitable for a wide array of applications, from test and measurement to military and space.
  • Gain: It provides a high gain, ensuring that signal strength is maintained or enhanced when necessary, which is critical for maintaining signal integrity in complex RF systems.
  • Output Power: With its robust output power capabilities, the HMC603MS10E can drive components in the signal chain without the need for additional amplification stages.
  • Linearity: The device offers excellent linearity, which is essential for maintaining the fidelity of the signal, particularly in communication systems where data integrity is paramount.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Package: The HMC603MS10E comes in a compact MSOP10 package, which is beneficial for space-constrained applications without compromising performance.

Applications

The amplifier is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Defense and Aerospace Systems
  • Fiber Optic Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC603MS10E is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC603MS10E, including detailed datasheets, application notes, and design resources, directly from Analog Devices Inc. Their team of experts is available to assist with product integration and optimization, ensuring that designers can make the most of this amplifier's capabilities.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6177 $60.0301
31+ $3.7884 $117.4404
48+ $3.6706 $176.1888
66+ $3.5516 $234.4056
85+ $3.4338 $291.8730
113+ $3.0781 $347.8253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess