EN
  • EN
  • DE

MA4P606-131

Part No MA4P606-131
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 1000V DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 1000V
Capacitance @ Vr, F 0.6pF @ 100V, 1MHz
Resistance @ If, F 700mOhm @ 100mA, 100MHz
Operating Temperature 175°C (TJ)
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MA4P606-131 CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess