EN
  • EN
  • DE

UC3823AQ

Part No UC3823AQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description High Speed PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275914-UC3823AQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3823AQ CAD Model

Description

The UC3823AQ, manufactured by Texas Instruments, is a high-performance current mode PWM controller that is widely used in switch-mode power supplies and DC-to-DC converters. This advanced integrated circuit (IC) is designed to offer precise voltage regulation, high efficiency, and enhanced system reliability for a broad range of power conversion applications.

Key Features

  • High-Frequency Operation: The UC3823AQ is capable of operating at frequencies up to 1MHz, allowing for smaller-sized components and reduced overall system size and cost.
  • Advanced Current Mode Control: This feature provides superior transient response, simplified loop compensation, and robust short-circuit protection.
  • Programmable Output Voltage: The output voltage can be precisely regulated through external components, providing flexibility and customization for specific application requirements.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power supply standards and ensuring compatibility with different input sources.

Applications

The UC3823AQ is ideally suited for a variety of applications, including but not limited to:

  • AC-DC Converters
  • Isolated and Non-Isolated DC-DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UC3823AQ is no exception. This product is built to meet high industry standards, ensuring long-term reliability and performance in critical applications. The device is available in a robust, thermally enhanced package, which ensures optimal operation even in challenging thermal environments.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, TI's support team and community forums are available to assist with any technical questions or design challenges that may arise.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $13.5909
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
NEC
Lowest to $9.6119
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess