EN
  • EN
  • DE

SY100EL1001ZG

Part No SY100EL1001ZG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GBPS 16SOIC  /  Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply -4.75V ~ -5.25V
Current - Supply 14 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SY100EL1001
Standard Package 48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253444-SY100EL1001ZG
Ultra Librarian 3D Model Ultra Librarian SY100EL1001ZG CAD Model

Description

Microchip Technology's SY100EL1001ZG Product Overview

The SY100EL1001ZG is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's comprehensive portfolio of semiconductor products and is specifically engineered to meet the stringent requirements of advanced electronic systems.

Key Features:

  • High-Speed Operation: The SY100EL1001ZG is optimized for exceptional speed performance, making it ideal for applications that require rapid data processing and high-frequency signal handling.
  • Voltage Range: This device operates within a specified voltage range, ensuring compatibility with various system power levels and providing flexibility in design.
  • Durability: Built with robust materials and designed to withstand harsh operating conditions, the SY100EL1001ZG maintains its performance over a wide temperature range, ensuring reliability in challenging environments.
  • Packaging: The product is available in a compact, surface-mount package that is suitable for high-density PCB layouts, allowing for efficient use of board space.
  • Compliance: Microchip Technology ensures that the SY100EL1001ZG complies with industry standards, making it a trustworthy component for inclusion in a wide array of electronic products.

Applications:

The SY100EL1001ZG is designed to be a versatile component that can be employed in various applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • High-speed computer servers
  • Networking hardware
  • Industrial control systems

Technical Support and Resources:

Microchip Technology provides extensive support and resources to assist designers and engineers in integrating the SY100EL1001ZG into their projects. Detailed datasheets, application notes, and design guides are available on the Microchip website. Additionally, Microchip's customer support team is ready to provide technical assistance and answer any product-related questions.

Whether you are developing cutting-edge communication infrastructure or designing high-speed digital interfaces, the SY100EL1001ZG from Microchip Technology offers the performance, reliability, and quality that modern electronic systems demand.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess