Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 2MHz ~ 800MHz
P1dB 22dBm
Gain 10.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 88mA
Test Frequency 2MHz ~ 800MHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian A59-1 CAD Model

Description

NULL

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
ECAD model for BGU8823/AY
M/A-Com Technology Solutions
AMPLIFIER,COUPLER FEEDBACK / RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1
Need more? Email Us
ECAD model for AM-153-PIN
RF Micro Devices
DC-5500 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULR 0HZ-5.5GHZ SOT363
Lowest to $0.7529
ECAD model for SGA-3363
Broadcom Limited
IC AMP GP 1.805GHZ-1.88GHZ 28QFN
Need more? Email Us
ECAD model for MGA-43003-TR1G
RF Micro Devices
IC AMP CELL 700MHZ-3.8GHZ 20QFN
Lowest to $15.7664
ECAD model for RF3865TR7
NXP / Nexperia
BGU8822
Need more? Email Us
ECAD model for BGU8822/AY
Mini-Circuits
IC RF AMP LTE 10MHZ-12GHZ 8QFN
Lowest to $15.1761
ECAD model for LVA-123+
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $9.7791
ECAD model for SKY66397-12
Anadigics, Inc
NARROW BAND MEDIUM POWER AMPLIFI / RF Amplifier IC GSM, DCS, PCS 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz
Need more? Email Us
ECAD model for AWT6168RM11P8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention