Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series 2.5mm System
Package Tape & Reel (TR),Cut Tape (CT)
Type Power, Stamped
Contact Type Socket
Contact Size 2.5mm
Wire Gauge or Range - AWG 17-20 AWG
Wire Gauge or Range - mm2 0.5 ~ 1.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Termination Finish Tin
Features Insulation Support
Base Product Number 929974
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names A126104CT,-929974-1-LSI,-CB3853-000-SI,-CB3853-000-CSI,-CB3853-000-LSI-ND,-CB3853-000-SI-ND,-929974-1-CSI,-929974-1-SI,929974-1-ND,-CB3853-000-LSI,A126104TR,-CB3853-000-CSI-ND
Standard Package 3,000
Win Source Part Number 967087-929974-1
Ultra Librarian 3D Model Ultra Librarian 929974-1 CAD Model

Description

The TE Connectivity AMP Connectors 929974-1 is a power stamped socket contact designed for use with 2.5mm system circular connectors.

  • Termination: Crimp
  • Insulation Support: Yes
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4µin (1.00µm)
  • Wire Gauge: 17-20 AWG or 0.5 ~ 1.0mm²
  • Contact Material: Copper Alloy
  • Termination Finish: Tin
  • Package: Tape & Reel (TR) or Cut Tape (CT)
  • Standard Package: 3,000
  • Alternative Parts: 031-8717-022, 192900-0007, SC16ML11TK6, 192990-1250, SC20ML1TK6, and SC16ML-1TK6929974-1

You May Also Be Interested in

Amphenol Sine Systems Corp
CONTACT PIN 20-22AWG CRIMP GOLD / Pin Contact 20-22 AWG Size 20 Crimp Gold
Lowest to $0.2465
ECAD model for SP20W1F
Amphenol Sine Systems Corp
CONTACT PIN 16-18AWG CRIMP GOLD / Pin Contact 16-18 AWG Size 16 Crimp Gold
Need more? Email Us
ECAD model for SP16M1F
Hirose Electric Co Ltd
CONTACT PIN 26-30AWG CRIMP SLVR
Need more? Email Us
ECAD model for HR10-PC-112
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP
Need more? Email Us
ECAD model for HR30-SC-211
TE Connectivity
CONTACT SOCKET COAX SZ8 SOLDER
Need more? Email Us
ECAD model for D-602-0122
Amphenol Sine Systems Corp
CONTACT SOCKET 8-12AWG CRIMP
Need more? Email Us
ECAD model for SC000039
Amphenol Sine Systems Corp
CONTACT SOCKET 14AWG CRIMP GOLD / Socket Contact 14 AWG Size 16 Crimp Gold
Need more? Email Us
ECAD model for SS14M1F
Hirose Electric Co Ltd
CONTACT PIN 30AWG CRIMP GOLD
Need more? Email Us
ECAD model for HR25-PC-111
TE Connectivity
CONTACT PIN 17-20AWG CRIMP TIN / Pin Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.0531
ECAD model for 929967-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1738 $50.4020
705+ $0.1426 $100.5330
1,090+ $0.1381 $150.5290
1,500+ $0.1337 $200.5500
1,935+ $0.1292 $250.0020
2,590+ $0.1159 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,786 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention