Products specifications Report Issue?

Impedance - Primary (Ohms) 300CT
Impedance - Secondary (Ohms) 600CT
DC Resistance (DCR) - Primary 20.4Ohm
DC Resistance (DCR) - Secondary 54Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Power Level 100mW
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511009-101D
Ultra Librarian 3D Model Ultra Librarian 101D CAD Model

You May Also Be Interested in

Tamura
TRANSF ISOLATION 250UH HOME PNA
Lowest to $0.1902
ECAD model for TTC-2002
Sumida America Components Inc.
XFMR MODEM SMD / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Lowest to $0.7919
ECAD model for ESMIT-4180/C
Hammond Manufacturing
TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Lowest to $45.5456
ECAD model for 107X
Tamura
TRANSF ISOLATION 8UH HOME PNA
Lowest to $0.2251
ECAD model for TTC-2003
Tamura
TRANSF TELE 600:600CT 80MADC
Lowest to $0.2315
ECAD model for TTC-121
Toko America Inc.
Lowest to $0.6778
ECAD model for 458PT-1720=P3
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
ECAD model for 850J
Hammond Manufacturing
TRANSFORM AUDIO 160 TO 20/80 IMP
Need more? Email Us
ECAD model for 149C
Hammond Manufacturing
AUDIO XFMR 6K / 2K 500/500 TH
Need more? Email Us
ECAD model for 148M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention