EN
  • EN
  • DE

DTC144VK

Part No DTC144VK
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822153-DTC144VK
Ultra Librarian 3D Model Ultra Librarian DTC144VK CAD Model

Description

The DTC144VK is a digital NPN transistor (Bias Resistor Transistor or BRT) manufactured by Rohm Semiconductor. This transistor integrates biasing resistors within the package, simplifying circuit design and reducing the number of external components needed. It is commonly used in switching applications, particularly where a pre-biased transistor offers advantages in terms of space and cost.

Applications

  • Switching Circuits: Used to switch small loads, such as LEDs, relays, and other low-power devices.
  • Inverter Circuits: Commonly used as an inverter in digital logic circuits.
  • Microcontroller Interfacing: Simplifies interfacing microcontrollers with external components.
  • Level Shifting: Suitable for level shifting applications in digital circuits.
  • General-Purpose Switching: Used in a wide range of general-purpose switching applications.

Features

  • NPN Transistor: Standard NPN BJT configuration.
  • Integrated Bias Resistors: Contains integrated base-emitter and base resistors for simplified biasing.
  • Surface Mount Package: SOT-346 (SC-59) package.
  • Low Input Current: Requires low input current for activation, making it compatible with digital circuits.
  • Space Saving: Reduces the number of external components and simplifies PCB layout.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reduced Component Count: Eliminates the need for external bias resistors, reducing BOM cost.
  • Simplified Circuit Design: Streamlines circuit design and reduces complexity.
  • Easy Implementation: Simplifies switching and digital logic implementation.
  • Compact Size: The SOT-346 package saves valuable board space.
  • Cost Effective: Reduces overall system cost due to fewer components and simplified manufacturing.

Additional Details

The DTC144VK features a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. It has an input resistor (R1) of 47kΩ and a base-emitter resistor (R2) of 47kΩ. The SOT-346 (SC-59) package is designed for surface mount technology (SMT) assembly. This transistor is commonly used where space is limited, and a pre-biased transistor can simplify the design process. It’s suitable for use in digital circuits, signal inversion, and general-purpose switching applications. The DTC144VK is lead-free and RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess