EN
  • EN
  • DE

ADRF6612-EVALZ

Part No ADRF6612-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADRF6612 EVAL BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Mixer
Frequency 700MHz ~ 3GHz
For Use With/Related Products ADRF6612
Supplied Contents Board(s)
Base Product Number ADRF6612
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 910802-ADRF6612-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADRF6612-EVALZ CAD Model

Description

ADRF6612-EVALZ Evaluation Board by Analog Devices Inc.

The ADRF6612-EVALZ by Analog Devices Inc. is a comprehensive evaluation platform designed for the ADRF6612, a high-performance, double-balanced passive mixer with integrated local oscillator (LO) amplifiers. This evaluation board facilitates thorough testing and prototyping, providing engineers with a convenient means to explore the features and capabilities of the ADRF6612 mixer in various signal chain configurations.

Key Features of the ADRF6612-EVALZ

  • Integrated LO Amplifiers: The board includes built-in LO amplifiers, eliminating the need for external LO chains and simplifying the overall design process.
  • Wide Frequency Range: The ADRF6612 is capable of operating over a broad frequency range, making the evaluation board suitable for a variety of RF applications.
  • High Isolation: With excellent LO to RF and LO to IF isolation, the ADRF6612 ensures minimal leakage and superior signal integrity.
  • Easy Connectivity: The ADRF6612-EVALZ offers convenient connectors for RF, IF, and LO ports, enabling quick setup and integration with other test equipment.
  • Flexible Power Options: The board can be powered through various methods, including direct power supply connections, allowing for flexible lab setups.

Applications

The ADRF6612-EVALZ is ideal for a wide array of applications where a high-quality mixer is required. These applications often include:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point to point and point to multipoint radios
  • Instrumentation and test equipment
  • Satellite communications systems

Design and Layout

The evaluation board is designed with precision and attention to detail, ensuring that all the intrinsic properties of the ADRF6612 mixer are accessible and testable. The layout is optimized to minimize signal interference and provide the most accurate representation of the mixer's performance. Additionally, the board includes various test points and jumpers, allowing users to customize the configuration and measurement setup to best suit their specific requirements.

Overall, the ADRF6612-EVALZ from Analog Devices Inc. is an indispensable tool for engineers looking to harness the full potential of the ADRF6612 mixer in their RF designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess