Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products CC2530
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number CC2530
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 914980-CC2530DK
Ultra Librarian 3D Model Ultra Librarian CC2530DK CAD Model

Description

The Texas Instruments CC2530DK Development Kit provides a robust and flexible platform for users to develop and evaluate applications for the CC2530 Integrated Circuit, a powerful wireless microcontroller (MCU) targeting ZigBee and IEEE 802.15.4 wireless communication protocols. This comprehensive development kit is designed to jump-start developers' projects, providing all the necessary tools to bring their innovative ideas to life in the realm of wireless connectivity.

Key Features of the CC2530DK:

  • CC2530 Evaluation Modules: The kit includes several CC2530 evaluation modules, which are pre-certified RF modules that can be used for prototyping and testing wireless functionality in real-world scenarios.
  • SmartRF04EB Evaluation Boards: These boards serve as the main interface for debugging and programming the CC2530 modules, featuring USB connectivity for easy interfacing with a development PC.
  • Comprehensive Software Suite: The kit comes with Texas Instruments' IAR Embedded Workbench, which provides an integrated development environment (IDE) for writing, compiling, and debugging code. Additionally, it includes the SmartRF™ Studio for configuring radio parameters and Packet Sniffer for analyzing wireless traffic.
  • Extensive Documentation and Sample Code: To streamline the development process, the kit is accompanied by detailed documentation, including hardware user guides, quick-start guides, and sample applications to demonstrate the capabilities of the CC2530.
  • Flexible Power Options: The evaluation boards can be powered through USB or batteries, allowing for easy testing in various environments.

Applications:

The CC2530DK is suitable for a wide range of applications, including home automation, industrial monitoring, wireless sensor networks, and smart energy management. Its robust design and extensive support materials make it an ideal choice for both hobbyists and professional developers looking to explore the possibilities of ZigBee and IEEE 802.15.4 wireless communication.

With the CC2530DK Development Kit, Texas Instruments continues to demonstrate its commitment to providing innovative tools for the design and development of cutting-edge wireless applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SE5023L-EK2
Analog Devices Inc.
EVAL BOARD HMC284AMS8G
Need more? Email Us
ECAD model for 105143-HMC284AMS8G
Renesas Electronics America
EVALUATION BOARD FOR ISL5217KI
Need more? Email Us
ECAD model for ISL5217EVAL1
RF Micro Devices
KIT EVAL FOR RF2126
Need more? Email Us
ECAD model for RF2126PCK
Microchip Technology
KIT DEMO FOR ATR2406/ATMEGA88
Need more? Email Us
ECAD model for ATR2406-DEV-KIT2
Qualcomm
DEVELOPMENT KIT: QCA4012.SP240.1
Need more? Email Us
ECAD model for 30-Y9583-3
Analog Devices Inc.
BOARD EVAL FOR ADL5375-05
Need more? Email Us
ECAD model for ADL5375-05-EVALZ
M/A-Com Technology Solutions
EVAL BOARD FOR MAPD-009492-C2W18
Need more? Email Us
ECAD model for MAPD-009492-C2W1TB
Qualcomm
DEV KIT CSRA68105
Need more? Email Us
ECAD model for DK-CSRA68105-TFBGA213-A-0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention