EN
  • EN
  • DE

XU1006-BD-000V

Part No XU1006-BD-000V
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (T - Z)
Description Multi-function Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106001-XU1006-BD-000V
Categories OEM Parts(T-Z)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XU1006-BD-000V CAD Model

Description

The XU1006-BD-000V is a Gallium Arsenide (GaAs) MMIC (Monolithic Microwave Integrated Circuit) image reject mixer from M/A-Com Technology Solutions. This mixer is designed for high-performance applications in communications and radar systems where unwanted image frequencies need to be suppressed. Its integrated design minimizes external components and simplifies system integration.

Applications:

  • Microwave Radios
  • Satellite Communications
  • Radar Systems
  • Test and Measurement Equipment
  • Point-to-Point Radios

Features:

  • Image Rejection: High image rejection performance
  • Frequency Range: Specified frequency range of operation (check datasheet for specific values)
  • Low Conversion Loss: Minimizes signal loss during frequency conversion
  • High Linearity: Ensures minimal distortion of input signals
  • Single Supply Operation: Simplifies power supply requirements
  • Small Size: Compact footprint for space-constrained applications
  • Integrated LO Buffer Amplifier: Reduces external component count
  • RoHS Compliant

Benefits:

  • Improved system performance due to image rejection
  • Reduced system cost due to integrated design
  • Simplified system integration
  • Enhanced reliability due to GaAs technology
  • Lower power consumption

Additional Details:

The XU1006-BD-000V requires careful impedance matching for optimal performance. The image rejection performance is typically specified over a particular bandwidth. The mixer requires an external local oscillator (LO) signal. The device is typically packaged in a surface-mount package for easy assembly. This MMIC is designed for demanding applications where high performance and reliability are critical. The GaAs technology offers superior performance compared to silicon-based mixers at higher frequencies. Detailed performance specifications, including conversion loss, image rejection, and linearity, can be found in the product datasheet.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess