EN
  • EN
  • DE
  • IT

SFH250V

Part No SFH250V
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transmitters - Discrete
Description HOUSING CONNECTOR DIODE PLASTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Wavelength 850nm
Spectral Bandwidth 400nm
Voltage - DC Reverse (Vr) (Max) 30V
Capacitance 11pF
Win Source Part Number 124974-SFH250V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SFH250V
Introduction Date July 17, 2007
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SFH250V CAD Model

Description

The Infineon Technologies 124974-SFH250V is an optoelectronic product that is designed for high-popularity applications.

  • Supply and Demand Status: limited
  • Suitable choice for: niche applications
  • Capacitance: 11pF
  • Voltage DC Reverse (Vr) (Max): 30V
  • Suitable for applications that require: high performance and low power consumption

You May Also Be Interested in

Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $23.3133
Broadcom Limited
XMITTER OPTICAL ENHANCED HORZ
Need more? Email Us
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Broadcom Limited
XMITTER MOD 1300NM 125M 16DIP ST / Fiber Optic Transmitter 1300nm ST
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC STD PWR SMA / Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Lowest to $46.3502
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
Broadcom Limited
LOW COST HI PWR TX FO METAL ST E / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $27.1455
Broadcom Limited
XMITTER OPTICAL HI SPEED HORZ
Lowest to $10.2428

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5571 $73.6713
5+ $20.1495 $100.7475
8+ $19.5198 $156.1584
11+ $18.8901 $207.7911
14+ $18.2605 $255.6470
19+ $16.3714 $311.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,947 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess