EN
  • EN
  • DE
  • IT

M02045G-2Y04-T

Part No M02045G-2Y04-T
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP OPTICAL POST MMIC 16SOIC / Amplifier IC FTTx and Media Converters 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Amplifier
Applications FTTx and Media Converters
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 480626-M02045G-2Y04-T
Ultra Librarian 3D Model Ultra Librarian M02045G-2Y04-T CAD Model

Description

The 480626-M02045G-2Y04-T is a special purpose amplifier integrated circuit designed for FTTx and media converter applications.

  • Mounting: Surface Mount Device
  • Package / Case: 16-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 16-SOIC
  • Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
  • Package: 48 pcs
  • Status: Obsolete
  • Manufacturer: M/A-Com Technology Solutions
  • HTSUS Code: 8542.33.0001

You May Also Be Interested in

Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0711 $72.4885
80+ $1.6998 $135.9840
120+ $1.6467 $197.6040
165+ $1.5938 $262.9770
210+ $1.5407 $323.5470
285+ $1.3815 $393.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,139 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess