EN
  • EN
  • DE

M02044CG-31

Part No M02044CG-31
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP OPTICAL POST MMIC 16QSOP / Limiting Amplifier IC Ethernet 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr MACOM Technology Solutions
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting SMD (SMT)
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
MSL Level 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.33.0001
Other Names 1465-1428
Standard Package 96
Win Source Part Number 1073355-M02044CG-31
Ultra Librarian 3D Model Ultra Librarian M02044CG-31 CAD Model

Description

The M02044CG-31 Limiting Amplifier from MACOM Technology Solutions is designed for Ethernet applications. It comes in a 16-LSSOP package and has a standard package of 96. The amplifier is ideal for linear amplifier special purpose applications and is now obsolete.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess