The SN74LVC2G07YZAR is a high-quality dual buffer/driver device from Texas Instruments, designed with the precision and reliability expected from a leading semiconductor manufacturer. This particular component is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Channels: 2 Channels
- Output Type: Open Drain
- Supply Voltage: 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
- Operating Temperature Range: -40°C to +125°C, providing reliable performance across a wide range of environmental conditions.
- Mounting Type: Surface Mount
- Package / Case: DSBGA-8, offering a compact footprint for space-constrained applications.
- RoHS: Compliant with the Restriction of Hazardous Substances Directive, ensuring environmental and health safety.
Applications
The SN74LVC2G07YZAR is versatile and can be used in a multitude of applications. Its primary function is to provide non-inverting buffer and driver capabilities with the added feature of open-drain outputs. This makes it particularly useful in creating wired-AND logic functions and interfacing with other logic families. Applications include:
- Signal buffering for data communication
- Level shifting for multi-voltage systems
- Driving heavy loads such as LEDs
- Logic signal inversion
Quality and Support
Texas Instruments is renowned for its commitment to quality and long-term reliability. The SN74LVC2G07YZAR is no exception and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. Customers can also benefit from TI's extensive support network of engineers and forums to ensure the successful integration of the SN74LVC2G07YZAR into their projects.