EN
  • EN
  • DE
  • IT

L150-4070500600000

Part No L150-4070500600000
Manufacturer Lumileds
Catalog LED Lighting - White
Description NEUTRAL-WHITE 70 CRI 6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lumileds
Series LUXEON 5050
Package Tape & Reel
Product Status Active
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 693lm (Typ)
Current - Test 640mA
Voltage - Forward (Vf) (Typ) 6.1V
Lumens/Watt @ Current - Test 178 lm/W
CRI (Color Rendering Index) 70
Current - Max 800mA
Viewing Angle 116°
Mounting Type Surface Mount
Package / Case 2023 (5250 Metric)
Supplier Device Package 2023
Size / Dimension 0.204" L x 0.197" W (5.18mm x 5.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 2.4°C/W
Base Product Number L150
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1108323-L150-4070500600000
Ultra Librarian 3D Model Ultra Librarian L150-4070500600000 CAD Model

Description

The LUXEON 5050 is a high-performance white LED lighting component designed for optoelectronics applications.

  • With a forward voltage of 6.1V and a maximum current of 800mA, this LED provides a bright and efficient lighting solution.
  • The viewing angle of 116 degrees ensures a wide and even distribution of light.
  • The LUXEON 5050 is available in a compact surface mount package, measuring 0.204" L x 0.197" W (5.18mm x 5.00mm) with a seated height of 0.031" (0.80mm).
  • With a color temperature of 4000K and a color rendering index of 70, this LED produces a natural and vibrant white light.
  • The thermal resistance of the package is 2.4 degrees Celsius per watt, ensuring efficient heat dissipation.
  • The LUXEON 5050 is an active product from Lumileds, a trusted manufacturer in the industry.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 2700K 3SMD
Lowest to $2.2599
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.3690
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.7209
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $65.2288

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6530 $65.3000
245+ $0.5358 $131.2710
375+ $0.5190 $194.6250
520+ $0.5023 $261.1960
670+ $0.4855 $325.2850
895+ $0.4353 $389.5935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,168 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess