EN
  • EN
  • DE

LXHL-PD09

Part No LXHL-PD09
Manufacturer Lumileds
Catalog Optics - LEDs - Light Pipes
Description Power LED Illuminator; Bulb Size: 5.8mm; LED Color: Red; Viewing Angle: 160°; Forward Current: 1400mA; Forward...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Forward Current 1.54 A
Forward Voltage 2.95 V
Input Current 1.54 A
Lead Free Yes
Lens Style Dome
Luminous Flux 140 lm
Maximum Operating Temperature 120 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Power Rating 3 W
RoHS Compliant
Test Current 1.4 A
Viewing Angle 130 °
Wavelength 645 nm
Win Source Part Number 1073216-LXHL-PD09
Categories Optics - LEDs - Light Pipes
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXHL-PD09 CAD Model

Description

The Lumileds LXHL-PD09 is a red LED from Lumileds.

  • Forward Voltage: 2.95 V
  • Forward Current: 1.54 A
  • Viewing Angle: 130 degrees
  • Wavelength: 645 nm
  • Power Rating: 3 W
  • Luminous Flux: 140 lm
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Operating Temperature: -40 to 120 degrees Celsius
  • Supply and Demand: Shortage

You May Also Be Interested in

Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.1839
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
LED Uni-Color Red 2-Pin T-1 T/R
Need more? Email Us
Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
LED Single Uni-Color Yellow Green 572nm 20mA 2-Pin 1305 T/R
Lowest to $0.3442

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess