EN
  • EN
  • DE

MAX2361ETM-B4A

Part No MAX2361ETM-B4A
Manufacturer Maxim Integrated
Catalog RF Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Win Source Part Number 311380-MAX2361ETM-B4A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2361ETM-B4A CAD Model

Description

The MAX2361ETM-B4A is a highly integrated RF transceiver designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to address the needs of complex wireless communication systems, offering a versatile solution for applications such as mobile communications, wireless infrastructure, and broadband data delivery.

Key Features

  • Frequency Range: The device operates across a broad frequency range, making it suitable for various communication standards and applications.
  • Integration: The transceiver integrates multiple functions into a single chip, reducing the need for external components and simplifying the overall design process.
  • Performance: Designed with performance in mind, the MAX2361ETM-B4A provides excellent signal quality and reliability, ensuring robust communication links.
  • Power Efficiency: The device is optimized for low power consumption, which is critical for battery-powered applications and helps to extend the operational lifespan of the product.
  • Programmability: With programmable features, the transceiver can be easily configured to meet specific system requirements, offering flexibility across different use cases.

Applications

  • Mobile and Portable Radio Systems
  • Base Stations and Wireless Infrastructure
  • Wireless Data Links and Broadband Communications
  • Telemetry and Remote Control Systems

Technical Specifications

The MAX2361ETM-B4A is built with advanced technology to deliver high-quality performance. It features a compact package that is ideal for space-constrained applications. The device's technical specifications are designed to meet the rigorous demands of modern wireless communication systems.

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability. The MAX2361ETM-B4A transceiver is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess