EN
  • EN
  • DE

L130-5080002011001

Part No L130-5080002011001
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON COOL WHITE 5000K 2SMD  /  LED Lighting series White, Cool 5000K 3.05V 120mA 1208 (3020 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON 3020
Package Tape & Reel
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 49lm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.05V
Lumens/Watt @ Current - Test 134 lm/W
CRI (Color Rendering Index) 80
Current - Max 240mA
Mounting SMD (SMT)
Package / Case 1208 (3020 Metric)
Supplier Device Package 3020
Dimension 0.118" L x 0.079" W (3.00mm x 2.00mm)
Height - Seated (Max) 0.024" (0.62mm)
Thermal Resistance of Package 13°C/W
Base Product Number L130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1207-6,1416-1207-2,1416-1207-1
Standard Package 5,000
Win Source Part Number 1109380-L130-5080002011001
Ultra Librarian 3D Model Ultra Librarian L130-5080002011001 CAD Model

Description

The Lumileds LUXEON 3020 is a white, cool LED with a forward voltage of 3.05V and a maximum current rating of 240mA.

  • Color: White, Cool
  • Forward Voltage: 3.05V
  • Maximum Current Rating: 240mA
  • Viewing Angle: 1208 (3020 Metric)
  • Thermal Resistance: 13 degrees Celsius per watt
  • Luminous Flux @ 25 degrees Celsius: 49lm
  • Current Test: 120mA
  • RoHS: Compliant
  • Height-Seated: 0.024 inches
  • Application: Optoelectronics and LED lighting
  • Package: Tape and reel

You May Also Be Interested in

Samsung
LED 6500K 80CRI SMD / LED Lighting LM561B Plus White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD / LED Lighting series White, Cool 5700K 3.2V 120mA 120° 4-SMD, No Lead Exposed Pad
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Samsung
LED COOL WHITE 5000K 80CRI 4SMD / LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1398
Samsung
LED WARM WHITE 3000K 80CRI 4SMD / LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1568
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,485+ $0.0287 $100.0195
5,400+ $0.0278 $150.1200
7,435+ $0.0269 $200.0015
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess