EN
  • EN
  • DE

SML-LXL1210SYSUGC

Part No SML-LXL1210SYSUGC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2V Green, 2V Yellow 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 140mcd Green, 250mcd Yellow
Lens Style Rectangle with Irregular Top
Voltage - Forward (Vf) (Typ) 2V Green, 2V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 90°
Mounting SMD (SMT)
Wavelength - Peak 574nm Green, 590nm Yellow
Package / Case 4-SMD, No Lead
Supplier Device Package 1210
Dimension 3.00mm L x 2.50mm W
Height (Max) 1.50mm
Base Product Number SML-LXL1210
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241792-SML-LXL1210SYSUGC
Ultra Librarian 3D Model Ultra Librarian SML-LXL1210SYSUGC CAD Model

Description

The Lumex Opto/Components Inc. SML-LXL1210SYSUGC is an LED Indication - Discrete component.

  • LED Color: green and yellow
  • Viewing Angle: 90 degrees
  • Package: tape and reel (TR)
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Configuration: independent
  • Lens Color: colorless
  • Lens Transparency: clear
  • Millicandela Rating (Green): 140mcd
  • Millicandela Rating (Yellow): 250mcd
  • Voltage-Forward (Vf) (Green): 2V
  • Voltage-Forward (Vf) (Yellow): 2V
  • Current-Test (Green): 20mA
  • Current-Test (Yellow): 20mA
  • Wavelength Peak (Green): 574nm
  • Wavelength Peak (Yellow): 590nm
  • Height: 1.50mm
  • Package/Case: 4-SMD, No Lead
  • Supplier Device Package: 1210
  • Dimension: 3.00mm L x 2.50mm W
  • Lens Style: rectangle with an irregular top
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8541.41.0000
  • Other Names: 67-2248

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Rohm Semiconductor
2-color type LED
Lowest to $0.4539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess