EN
  • EN
  • DE

RSM 5-671/15 M

Part No RSM 5-671/15 M
Manufacturer Lumberg
Catalog Custom Parts (N - R)
Description Sensor/Actuator Cordset 5P Straight Female 15 m L Cable 63VAC/DC 4A TPU Body
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205174-RSM 5-671/15 M
Categories Custom Parts
Manufacturer Lumberg
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSM 5-671/15 M CAD Model

Description

The RSM 5-671/15 M is a circular connector manufactured by Lumberg. It belongs to the R series of connectors, known for their robust construction and reliable performance in industrial environments. The connector is designed for signal transmission and power supply in various applications.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and other devices in automated systems.
  • Robotics: Providing reliable connections for robotic arms and control systems.
  • Machine Building: Used in machine tools and other industrial equipment for power and signal transmission.
  • Measurement and Control Technology: Connecting sensors and instruments in measurement and control applications.
  • Transportation: Used in transportation systems for connecting various electronic components.

Features:

  • Circular Connector: Provides a secure and reliable connection.
  • 5 Pins: Suitable for applications requiring multiple signal or power lines.
  • M12 Threaded Connection: Standard M12 thread for easy and secure mounting.
  • IP67 Protection: Offers protection against dust and water ingress, suitable for harsh environments.
  • Shielded Version: Provides shielding against electromagnetic interference (EMI).
  • Cable Length: Comes with a 15-meter cable for flexible installation.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection in demanding environments.
  • Easy Installation: M12 threaded connection allows for quick and easy mounting.
  • Robust Construction: Designed to withstand harsh industrial conditions.
  • EMI Protection: Shielded version minimizes interference and ensures signal integrity.
  • Flexibility: Available with different cable lengths and pin configurations.

Additional Details:

The RSM 5-671/15 M connector features a robust housing typically made of durable plastic or metal. The contacts are usually gold-plated to ensure reliable electrical connection and corrosion resistance. The M12 threaded connection provides a secure and vibration-resistant connection. The IP67 protection rating indicates that the connector is dust-tight and protected against temporary immersion in water. The cable is typically made of PVC or PUR and is designed to withstand harsh industrial environments. Refer to the datasheet for specific material properties, electrical ratings, and mating connector information.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NEC
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess