EN
  • EN
  • DE

2SK3305-Z-E2-AZ

Part No 2SK3305-Z-E2-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Switching N-Channel Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159934-2SK3305-Z-E2-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3305
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3305-Z-E2-AZ CAD Model

Description

The 2SK3305-Z-E2-AZ is a high-performance N-channel MOSFET designed to deliver exceptional efficiency and reliability in various electronic applications. As a part of the advanced 2SK series, this component is crafted to meet the demanding needs of today's technology-driven world.

Features and Benefits

  • High-Speed Switching: Optimized for fast switching applications, which significantly enhances overall device performance.
  • Low On-Resistance: Features low on-state resistance, ensuring minimal power loss and efficient current conduction.
  • Enhanced Thermal Stability: Manufactured to endure high-temperature environments, ensuring long-term stability and reliability.
  • Robust Design: Structured for durability, making it resistant to high voltages and currents.

Applications

  • Switch Mode Power Supplies (SMPS): Ideal for use in power conversion applications.
  • Motor Control: Suitable for controlling brushless and brushed DC motors with high efficiency.
  • Battery Management Systems: Ensures efficient charge and discharge cycles in battery-operated devices.
  • Inverters: Perfect for use in various inverter applications, including solar inverters.

Additional Details

Designed with cutting-edge technology, the 2SK3305-Z-E2-AZ excels in maintaining a low thermal resistance and exceptional electrical conductivity, making it one of the preferred choices in power applications. This MOSFET can streamline the efficiency of electronic circuits where high-speed performance and durability are crucial.

Moreover, with its compact form factor, the 2SK3305-Z-E2-AZ can easily fit into diverse circuit designs, offering versatility for electronic developers. Investing in this high-quality component ensures both reliability and efficiency while reducing the component failure rates in your applications.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess