EN
  • EN
  • DE

PE91380

Part No PE91380
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Description Sma Female to Ssmc Plug Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194808-PE91380
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE91380 CAD Model

Description

The PE91380 from Pasternack Enterprises, Inc. is a high-performance, gallium arsenide (GaAs) pHEMT low noise amplifier (LNA) designed for applications requiring low noise figure and high gain. This amplifier operates within a broad frequency range, making it suitable for various communication and radar systems. Its robust design ensures stable performance and reliability in demanding environments.

Applications

  • Communication receivers
  • Radar systems
  • Electronic warfare (EW) systems
  • Test and measurement equipment
  • Satellite communication systems

Features

  • Low noise figure: Typically 0.8 dB
  • High gain: Typically 25 dB
  • Wide frequency range: 2 GHz to 8 GHz
  • Input and output impedance: 50 Ohms
  • Single positive supply voltage
  • Unconditionally stable

Benefits

  • Improved Receiver Sensitivity: The low noise figure of the PE91380 significantly improves the sensitivity of communication and radar receivers, enabling the detection of weaker signals.
  • Increased System Range: The high gain amplifies the received signals, extending the range of communication and radar systems.
  • Enhanced Signal Integrity: The amplifier's low noise contribution ensures that the signal remains clean and undistorted.
  • Simplified System Design: Its wide frequency range and input/output impedance matching simplify integration into existing systems.
  • Reliable Performance: The GaAs pHEMT technology provides stable and consistent performance over a wide temperature range.

Additional Details

The PE91380 LNA is supplied in a surface-mount package, facilitating automated assembly and reducing overall system cost. It requires a single positive supply voltage (typically +5V) and offers excellent input and output matching to 50 Ohms. This ensures minimal signal reflection and efficient power transfer. The amplifier is designed to be unconditionally stable, meaning it will not oscillate under any load conditions, further enhancing its reliability. The device is also RoHS compliant.

You May Also Be Interested in

NANYA
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Pericom
Lowest to $0.8847
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Intel
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.8549 $102.8549
2+ $99.5370 $199.0740
3+ $96.2191 $288.6573
4+ $86.2654 $345.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess