Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Lucent
Series ATT2Cxx
Package Bulk
Product Status Active
Programmable Not Verified
Number of Logic Elements/Cells 400
Total RAM Bits 6400
Number of I/O 77
Number of Gates 11000
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TJ)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 912214-ATT2C042T100-DB
Ultra Librarian 3D Model Ultra Librarian ATT2C042T100-DB CAD Model

Description

The 912214-ATT2C042T100-DB is an embedded field programmable gate array (FPGA) from the ATT2Cxx series.

  • I/O ports: 77
  • Logic elements/cells: 400
  • RAM capacity: 6400 bits
  • Gates: 11000
  • Voltage supply: 3V to 3.6V
  • Mounting: Surface mountable
  • Package: 100-LQFP
  • Standard Package: 1 piece
  • Operating temperature: 0°C to 70°C
  • Manufacturer: Lucent
  • Status: Active

You May Also Be Interested in

Xilinx Inc.
IC FPGA 600 I/O 1157FCBGA
Lowest to $317.0231
ECAD model for XC7VX415T-2FFG1157C
Intel
IC FPGA 558 I/O 1152FBGA
Lowest to $260.5168
ECAD model for EP2SGX90EF1152I4
Xilinx Inc.
IC FPGA 480 I/O 1136FCBGA
Lowest to $1,304.3292
ECAD model for XC5VLX50T-1FF1136I
Lattice Semiconductor Corporation
IC FPGA 271 I/O 324FTBGA
Lowest to $39.0812
ECAD model for LCMXO2280C-3FTN324I
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Xilinx Inc.
IC FPGA 440 I/O 676FCBGA
Lowest to $164.2106
ECAD model for XC5VLX85-1FF676C
Lattice Semiconductor Corporation
IC FPGA 334 I/O 484FBGA
Lowest to $45.9234
ECAD model for LCMXO2-7000HC-4FG484C
Intel
IC FPGA 176 I/O 324UBGA
Lowest to $144.0000
ECAD model for 5CEBA2U15I7N
Xilinx Inc.
IC FPGA 296 I/O 484FBGA
Lowest to $120.6520
ECAD model for XC6SLX150T-2FGG484I

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention