Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Product Status Active
Sensor Type Temperature
Sensing Range 0°C ~ 85°C
Interface USB
Sensitivity ±2°C
Voltage - Supply 5V, USB
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s), Cable(s)
Utilized IC / Part TMP116
Base Product Number TMP116
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 937076-TMP116EVM
Ultra Librarian 3D Model Ultra Librarian TMP116EVM CAD Model

Description

TMP116EVM Evaluation Module

The TMP116EVM from Texas Instruments is a sophisticated evaluation module designed for engineers and developers who need to perform in-depth analysis and fine-tuning of the TMP116 family of precision temperature sensors. This high-accuracy, low-power, digital temperature sensor is suitable for a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • High Precision: The TMP116EVM offers a high level of accuracy, with a typical temperature accuracy of ±0.1°C from –40°C to +125°C. This precision ensures reliable temperature readings in critical applications.
  • Easy Integration: Designed with user-friendliness in mind, the module integrates seamlessly with the Texas Instruments SensorTag ecosystem, facilitating rapid prototyping and development.
  • Flexible Power Options: The TMP116EVM can be powered through USB connection or an external power supply, providing versatility for various testing scenarios.
  • Intuitive Software: Accompanied by an intuitive software interface, users can easily access all the features of the TMP116 sensor, enabling real-time temperature monitoring, data logging, and analysis.

Applications

The TMP116EVM is not limited to a single application but is versatile enough to be used in numerous scenarios, including:

  • Environmental monitoring and HVAC systems.
  • Medical equipment that requires precise temperature control and monitoring.
  • Industrial control systems where temperature is a critical parameter.
  • Consumer electronics where temperature affects performance and user experience.

Why Choose TMP116EVM?

For developers and engineers looking for an accurate, reliable, and easy-to-use temperature sensing solution, the TMP116EVM stands out. Its combination of precision, integration ease, and comprehensive software tools makes it an excellent choice for both prototyping and production-level projects. Whether you're designing a sophisticated medical device or a robust industrial control system, the TMP116EVM provides the performance and flexibility needed to meet your temperature sensing requirements.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT RS485
Need more? Email Us
ECAD model for ZRO2-SYSTEM-485
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ECAD model for DM160223
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
ECAD model for EVAL-ADXL350Z
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention