EN
  • EN
  • DE

LT6232IGN#TR

Part No LT6232IGN#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828550-LT6232IGN#TR
Ultra Librarian 3D Model Ultra Librarian LT6232IGN#TR CAD Model

Description

LT6232IGN#TR High-Speed, Low-Noise, Dual Operational Amplifier

The LT6232IGN#TR is a cutting-edge, dual operational amplifier (op-amp) from Linear Technology, a brand of Analog Devices, that boasts high-speed performance coupled with low-noise operation. Designed to meet the demanding requirements of fast signal processing applications, this op-amp is an ideal choice for professionals seeking precision and efficiency in their circuit designs.

With its wide bandwidth of 215MHz and slew rate of 300V/μs, the LT6232IGN#TR ensures fast and accurate signal amplification. This makes it perfectly suited for high-frequency applications such as telecommunications, medical imaging, and automated test equipment. Additionally, the low input noise density of 2.6nV/√Hz at 1kHz ensures that signal integrity is maintained, minimizing the impact of noise on performance.

The LT6232IGN#TR operates within a supply voltage range of 3.1V to 12.6V, providing designers with the flexibility to use it in various power environments. Furthermore, the low supply current of 3.4mA per amplifier contributes to the energy efficiency of the overall system, an essential consideration for battery-powered and portable devices.

This op-amp is available in a compact 8-pin narrow SOIC package, denoted by the 'IGN' suffix, and its 'TR' designation indicates that it comes in tape and reel packaging, which is convenient for automated manufacturing processes. The robust design ensures reliable performance over an extended industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Key features of the LT6232IGN#TR include rail-to-rail output, which allows for a larger dynamic range, and an input common-mode range that extends to both supply rails. This flexibility is critical for designers who need to maximize the usable signal range in their applications.

In summary, the LT6232IGN#TR from Linear Technology is an exceptional choice for engineers who require a high-speed, low-noise dual operational amplifier. Its combination of speed, precision, and low power consumption, packaged in a space-saving form factor, makes it a versatile and reliable component for a wide array of electronic applications.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4458 $59.9038
26+ $4.4687 $116.1862
41+ $4.3289 $177.4849
56+ $4.1892 $234.5952
72+ $4.0494 $291.5568
96+ $3.6302 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess