Products specifications Report Issue?

Category Tools - Accessories
Mfr Dremel
Package Bulk
Product Status Active
Accessory Type Chuck
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8467.99.0190
Win Source Part Number 856080-4486
Ultra Librarian 3D Model Ultra Librarian 4486 CAD Model

Description

The 856080-4486 is a chuck accessory designed for tools. It is manufactured by Dremel, a renowned brand known for its high-quality products.

  • Package: Bulk
  • Quantity: 1 pcs
  • MSL: Not Applicable

This chuck accessory is suitable for use with various tools and provides a secure grip on different materials. The 856080-4486 is an active product in the market and is not subject to any moisture sensitivity level.

You May Also Be Interested in

Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
ECAD model for 30530
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.8668
ECAD model for A1105
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3764
ECAD model for BL10
Klein Tools, Inc.
STRIP/CRIMP 10-20 SLD 12-22 STR
Lowest to $3.4836
ECAD model for 1009
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
ECAD model for 0998XXX3005
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1
K44
Klein Tools, Inc.
SCREWDRIVER SLOTTED 5/16" 8.25"
Need more? Email Us
ECAD model for K44

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention