EN
  • EN
  • DE

P20V130

Part No P20V130
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265690-P20V130
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P20V130 CAD Model

Description

The P20V130 is a surge protection device manufactured by Littelfuse Inc. It is part of their TVS Diode (Transient Voltage Suppressor) series, designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This diode is specifically engineered to clamp voltage spikes and prevent damage to downstream circuitry.

Applications

  • Industrial control systems
  • Telecommunication equipment
  • Power supplies
  • Consumer electronics
  • Lighting systems

Features

  • Unidirectional TVS Diode
  • Low clamping voltage
  • Fast response time
  • High surge current capability
  • RoHS compliant
  • Compact package size

Benefits

  • Enhanced protection against voltage surges
  • Increased reliability of electronic equipment
  • Reduced downtime due to component failure
  • Compliance with safety standards
  • Cost-effective surge protection solution

Littelfuse's P20V130 TVS diode is a crucial component in safeguarding electronic devices from transient voltage events. Its unidirectional configuration allows it to effectively clamp positive voltage spikes while offering minimal impedance during normal operation. The diode's low clamping voltage ensures that sensitive circuits are protected from overvoltage stress, and its fast response time enables it to react quickly to transient events.

The P20V130 is available in a compact surface-mount package, making it easy to integrate into various electronic designs. Its robust construction and high surge current capability ensure reliable performance in harsh environments. This TVS diode is a valuable addition to any circuit design where surge protection is a critical requirement. The precise voltage clamping characteristics help maintain the integrity of connected electronics.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Princeton
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
Pulse
Lowest to $19.0136
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess