EN
  • EN
  • DE

MOC3052S

Part No MOC3052S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 65
Category Isolators
Family Optoisolators - Triac SCR Output
Packaging Tube
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style SMD/SMT
Package 6-SMD Gull Wing
Manufacturer Device Package 6-SMD
Approvals CSA FIMKO UL
Catalog MOC3052 Series
Win Source Part Number 059299-MOC3052S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3052S CAD Model

Description

Lite-On Inc.'s MOC3052S is a high popularity electronic component from the MOC3052 Series.

  • Product: It is an optoisolator triac SCR output with a tube packaging style.
  • Mounting Style: This product has a mounting style of SMD/SMT and an operating temperature range of -40°C to 100°C.
  • Package: The 6-SMD Gull Wing package has a manufacturer device package of 6-SMD and is approved by CSA FIMKO UL.
  • Voltage Isolation: It has a voltage isolation of 5000Vrms and a voltage off state of 600V.
  • Current DC Forward (If) (Max): The MOC3052S has a current DC forward (If) (Max) of 50mA and a voltage forward (Vf) (Typ) of 1.2V.
  • Current Hold (Ih): It has a current hold (Ih) of 400µA (Typ) and a static dV/dt (Min) of 1kV/µs.
  • Supply and Demand Status: and a balanced supply and demand status.

You May Also Be Interested in

Vishay
Optocoupler, Phototriac Output, High dV/dt, Very Low Input Current
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $10.5914
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.8660
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.3130
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1102 $50.1410
1,110+ $0.0904 $100.3440
1,715+ $0.0876 $150.2340
2,365+ $0.0847 $200.3155
3,055+ $0.0819 $250.2045
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess