EN
  • EN
  • DE

P0603BD

Part No P0603BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265243-P0603BD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0603BD CAD Model

Description

The P0603BD is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is designed for power switching and power management applications, providing efficient power control in various electronic circuits due to its high input impedance and low on-state resistance.

Applications

  • DC-DC Converters: Converts DC voltage levels efficiently.
  • Power Management Systems: Used to manage and regulate power distribution.
  • Motor Control: Controls the speed and direction of DC motors.
  • Load Switching: Switches loads on and off in electronic systems.

Features

  • Low On-State Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Allows the device to switch quickly.
  • Low Gate Charge (Qg): Reduces power required to drive the MOSFET.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free Package: Environmentally friendly and RoHS compliant.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation.
  • Improved Thermal Performance: Reduced power loss lowers operating temperatures.
  • Faster Switching: Enables higher frequency operation.
  • Enhanced Reliability: Robust design withstands transient conditions.
  • Environmentally Friendly: Lead-free package promotes sustainability.

Additional Details

Key parameters of the P0603BD include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its RDS(on) is a critical value for evaluating its power loss characteristics. Consult the datasheet for complete electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Vishay
Need more? Email Us
Pulse
Lowest to $19.0136
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Princeton
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,405+ $0.1236 $173.6580
1,925+ $0.1201 $231.1925
2,480+ $0.1167 $289.4160
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess