EN
  • EN
  • DE

RTL8188EUS-VH-CG

Part No RTL8188EUS-VH-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302487-RTL8188EUS-VH-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8188EUS-VH-CG CAD Model

Description

The Realtek RTL8188EUS-VH-CG is a highly integrated single-chip Wireless LAN (WLAN) USB interface network controller complying with the IEEE 802.11n specification. It combines a WLAN MAC, a 1T1R capable baseband, and RF in a single chip. It is designed to provide a low-cost, low-power, compact sized and high-performance wireless LAN solution. The RTL8188EUS-VH-CG is suitable for integration into various USB-based wireless devices.

Applications:

  • USB Wi-Fi Adapters: Used to provide wireless connectivity to desktops and laptops via a USB port.
  • Smart TVs: Enables wireless connection to the internet for smart TV functionalities.
  • Set-Top Boxes: Provides wireless network access for streaming media and online services.
  • Gaming Consoles: Offers Wi-Fi connectivity for online gaming and downloading content.

Features:

  • IEEE 802.11b/g/n Compliant: Supports standard Wi-Fi protocols, ensuring broad compatibility.
  • 1T1R Configuration: Features one transmit and one receive antenna for a balance of performance and cost.
  • Integrated WLAN MAC, Baseband, and RF: Simplifies design and reduces the overall footprint.
  • USB Interface: Enables easy connection to host devices via USB.
  • Supports WEP, WPA, and WPA2 Encryption: Ensures secure wireless communication.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable devices.

Benefits:

  • Compact Size: Small form factor makes it ideal for USB dongles and embedded applications.
  • Low Power Consumption: Minimizes energy usage for extended battery life in portable devices.
  • High Performance: Delivers reliable wireless performance for general internet usage.
  • Easy Integration: Simplified design for quicker time-to-market.
  • Cost-Effective: Offers a budget-friendly solution for adding Wi-Fi connectivity.

Additional Details:

The RTL8188EUS-VH-CG operates in the 2.4 GHz frequency band. It supports data rates up to 150 Mbps with 802.11n. The USB interface allows for seamless connection to various devices. Advanced power management features help optimize battery life. Its compact size and integration make it a versatile choice for many wireless applications. The VH likely denotes a specific package variant for optimized performance or manufacturing reasons.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4599 $51.0965
85+ $1.1979 $101.8215
130+ $1.1605 $150.8650
180+ $1.1230 $202.1400
235+ $1.0856 $255.1160
310+ $0.9733 $301.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess